Manufacturer: Texas Instruments
Win Source Part Number: 1196975-LM1972M
Packaging: Tube
Specifications: 78dB
Applications: Consumer Audio, Professional Audio
Function: Volume Control
Interface: SPI
Number of Channels: 2
Categories: Integrated Circuits
Supplier Device Package: 20-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Family Part Number: LM1972
Manufacturer Pack Quantity: 36
MSL Level: 2A (4 Weeks)
Supply Voltage (V): 4.5V ~ 12V
Audio Volume Control 2 Channel 20-SOIC
Audio Volume Control 2 Channel 20-SOIC
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 1196975-LM1972M | LM1972M |
| Product Name | Audio Special Purpose - LM1972M | Audio Special Purpose |
| Supply Voltage (VS) | 4.5 to 12 volts | 4.5 to 12 volts |