Texas Instruments Standard Linear and Logic Audio Special Purpose LM1972M/NOPB

Description
Audio Volume Control 2 Channel 20-SOIC
Request a Quote Datasheet
Description
Audio Volume Control 2 Channel 20-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 296-43956-5-ND - DigiKey
Thief River Falls, MN, United States
Audio Volume Control 2 Channel 20-SOIC

Audio Volume Control 2 Channel 20-SOIC

Buy Now Datasheet
Audio Special Purpose - LM1972M/NOPB - Lingto Electronic Limited
Shenzhen, China
Audio Special Purpose
LM1972M/NOPB
Audio Special Purpose LM1972M/NOPB
IC VOLUME CONTROL 20SOIC

IC VOLUME CONTROL 20SOIC

Supplier's Site Datasheet
Audio Attenuator, 2 Ch, Soic-20; Audio Control Type Texas Instruments - 28AH3051 - Newark, An Avnet Company
Chicago, IL, United States
Audio Attenuator, 2 Ch, Soic-20; Audio Control Type Texas Instruments
28AH3051
Audio Attenuator, 2 Ch, Soic-20; Audio Control Type Texas Instruments 28AH3051
AUDIO ATTENUATOR, 2 CH, SOIC-20; Audio Control Type:Attenuator; Supply Voltage Range:4.5V to 12V; Control Interface:Serial; Audio IC Case Style:SOIC; No. of Pins:20Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; RoHS Compliant: Yes

AUDIO ATTENUATOR, 2 CH, SOIC-20; Audio Control Type:Attenuator; Supply Voltage Range:4.5V to 12V; Control Interface:Serial; Audio IC Case Style:SOIC; No. of Pins:20Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Audio Processor ICs Audio Processor ICs Audio Processor ICs
Product Number 296-43956-5-ND LM1972M/NOPB 28AH3051
Product Name Audio Special Purpose Audio Attenuator, 2 Ch, Soic-20; Audio Control Type Texas Instruments
Mounting Surface Mount (SMT) Surface Mount (SMT)
Package/Case "20-SOIC (0.295"", 7.50mm Width)" SOIC
Interface SPI SPI; SPI Serial
Unlock Full Specs
to access all available technical data

Similar Products

Si32293 Dual Channel ProSLIC - Si32293 - Skyworks Solutions, Inc.
Specs
Mounting Surface Mount (SMT)
Package/Case QFN68
Interface PCM; SPI; PCM/SPI
View Details
Audio & Video Encoders & Decoders - 1904758 - RS Components, Ltd.
Specs
Package/Case Tqfn
View Details
 - 598-1070-ND - DigiKey
Cirrus Logic, Inc.
Specs
Mounting Surface Mount (SMT)
Package/Case 64-LQFP
Interface SPI
View Details
 - BD37034FV-ME2CT-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
Mounting Surface Mount (SMT)
Package/Case "28-LSSOP (0.220"", 5.60mm Width)"
Supply Voltage 7 to 9.5 volts
View Details
3 suppliers