Manufacturer: Texas Instruments
Win Source Part Number: 1196973-LM1971MX
Packaging: Tape and Reel
Specifications: 115dB
Applications: Communication Systems
Function: Volume Control
Interface: SPI
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Audio, Consumer Electronics, Portable Devices, Automation & Process Control
Family Part Number: LM1971
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 12V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1196973-LM1971MX |
| Product Name | Electronic Surplus - LM1971MX |