Manufacturer: Texas Instruments
Win Source Part Number: 1196972-LM1971M/NOPB
Packaging: Tube
Specifications: 115dB
Applications: Communication Systems
Function: Volume Control
Interface: SPI
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Audio, Consumer Electronics, Portable Devices, Automation & Process Control
Family Part Number: LM1971
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 12V
Audio Volume Control 1 Channel 8-SOIC
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 1196972-LM1971M/NOPB | LM1971M/NOPB |
| Product Name | Audio Special Purpose - LM1971M/NOPB | Audio Special Purpose |
| Supply Voltage (VS) | 4.5 to 12 volts | 4.5 to 12 volts |