Texas Instruments PMIC - PMIC - Power Management - Specialized - LM1949N LM1949N

Description
Manufacturer: Texas Instruments Win Source Part Number: 1196965-LM1949N Packaging: Tube Mounting Style: Through Hole Applications: Automotive Supply Current: 28mA Categories: Integrated Circuits Supplier Device Package: 8-PDIP Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.national.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Application Field: Used in Motor Drive & Control, Industrial Family Part Number: LM1949 Manufacturer Pack Quantity: 40 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1196965-LM1949N Packaging: Tube Mounting Style: Through Hole Applications: Automotive Supply Current: 28mA Categories: Integrated Circuits Supplier Device Package: 8-PDIP Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.national.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Application Field: Used in Motor Drive & Control, Industrial Family Part Number: LM1949 Manufacturer Pack Quantity: 40 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LM1949N - 1196965-LM1949N - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LM1949N
1196965-LM1949N
PMIC - PMIC - Power Management - Specialized - LM1949N 1196965-LM1949N
Manufacturer: Texas Instruments Win Source Part Number: 1196965-LM1949N Packaging: Tube Mounting Style: Through Hole Applications: Automotive Supply Current: 28mA Categories: Integrated Circuits Supplier Device Package: 8-PDIP Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.national.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Application Field: Used in Motor Drive & Control, Industrial Family Part Number: LM1949 Manufacturer Pack Quantity: 40 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1196965-LM1949N
Packaging: Tube
Mounting Style: Through Hole
Applications: Automotive
Supply Current: 28mA
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.national.com
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Application Field: Used in Motor Drive & Control, Industrial
Family Part Number: LM1949
Manufacturer Pack Quantity: 40
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5.5V

Buy Now
Power Management - Specialized - LM1949N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
LM1949N
Power Management - Specialized LM1949N
Automotive PMIC 8-PDIP

Automotive PMIC 8-PDIP

Buy Now
Power Management - Specialized - LM1949N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
LM1949N
Power Management - Specialized LM1949N
Automotive PMIC 8-PDIP

Automotive PMIC 8-PDIP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1196965-LM1949N LM1949N
Product Name PMIC - PMIC - Power Management - Specialized - LM1949N Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - BQ2083DBTR-V133 - Quarktwin Technology Ltd.
Specs
Type SOP; 38-TFSOP (0.173\", 4.40mm Width)
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
Voltage Supervisors - 1897887 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active Low, Push Pull
View Details
 - IP4047CX6/LF,135 - Rochester Electronics
Nexperia B.V.
Specs
Type CSP; WLCSP6
View Details