Manufacturer: Texas Instruments
Win Source Part Number: 778656-LM1949N/NOPB
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: 8-DIP (0.300", 7.62mm)
Applications: Automotive
Operating Supply Voltage: 3 V ~ 5.5 V
Family Name: LM1949
Categories: Integrated Circuits (ICs)
Operating Supply Current: 28mA
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): BD6736FV-E2; FAN8100MTC; FAN8100MTCX; FAN8100MTC_NL;
Introduction Date: February 01, 1995
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 778656-LM1949N/NOPB | LM1949N/NOPB |
| Product Name | PMIC - PMIC - Power Management - Specialized - LM1949N/NOPB | Power Management - Specialized |
| Output Options | Inverting |