The LM193 is a dual voltage comparator designed for single-supply operation over a wide voltage range, with a common-mode input voltage range that includes ground and a differential input voltage range up to ±30 V. It is available in an 8-pin CDIP package with a body size of 9.81 mm × 6.35 mm and operates over a temperature range of −55°C to 125°C. The device features low input bias current of 25 nA, an offset voltage of ±15 mV maximum over temperature, and a response time of 1.3 µs. Output is compatible with TTL, MOS, and CMOS logic levels, and quiescent current is independent of supply voltage.
Dual Differential Comparator 8-CDIP -55 to 125
Dual Differential Comparator 8-CDIP -55 to 125 Product overview: LM193JGB from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM193JGB can be used for catalog matching and distributor lookup.
Comparator General Purpose Open-Collector, Rail-to-Rail 8-CDIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | LM193JGB | 692-LM193JGB | LM193JGB |
| Product Name | LM193 Dual Differential Comparator | Dual Linear Comparator IC | Comparators |
| Supply Voltage (VS) | 2 to 36 volts | 2 to 36 volts | |
| VOS | 5 millivolts | 5 millivolts | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |