The LM193AJRLQMLV is a dual voltage comparator in an 8-pin CDIP package, operating from a single 2.0V to 36V supply or dual ±1.0V to ±18V supplies, with a wide operating temperature range of -55°C to +125°C. It features a maximum offset voltage of 2.0 mV, a typical supply current of 0.4 mA independent of supply voltage, and input common-mode range that includes ground. The output is compatible with TTL, DTL, ECL, MOS, and CMOS logic systems. The device meets Mil-Std-883, Method 5005-Group A quality conformance requirements and is ELD RS-free up to 100 krad(Si) with a total ionizing dose guarantee of 100 krad(Si).
Low Power Low Offset Voltage Dual Comparator 8-CDIP -55 to 125
Comparator General Purpose Open-Collector, Rail-to-Rail 8-CDIP
| Texas Instruments | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Analog Comparators | Analog Comparators |
| Product Number | LM193AJRLQMLV | LM193AJRLQMLV |
| Product Name | LM193QML-SP Low Power Low Offset Voltage Dual Comparator | Comparators |
| Supply Voltage (VS) | 2 to 36 volts | |
| VOS | 5 millivolts | 2 millivolts |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Logic Output | Open Collector, Open Drain |