The LM193AJ-QMLV is a dual voltage comparator in an 8-pin CDIP package, designed for operation over a supply voltage range of 2.0V to 36V or ±1.0V to ±18V, with a maximum junction temperature of 150°C and an operating temperature range of -55°C to +125°C. It features a low input offset voltage of 2.0 mV max, a supply current drain of 0.4 mA independent of supply voltage, and output compatibility with TTL, DTL, ECL, MOS, and CMOS logic systems. The device is radiation-hardened with a total ionizing dose guarantee of 100 krad(Si) and is ELDRS-free at 100 krad(Si), tested to MIL-STD-883, Method 5005-Group A. The package dimensions and lead configuration conform to the CDIP (NAB) standard.
Low Power Low Offset Voltage Dual Comparator 8-CDIP -55 to 125
Dual Comparator IC, Low Power, 5mV Vos, 18V, CDIP Product overview: LM193AJ-QMLV from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, 18V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power, Dual, 18V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM193AJ-QMLV can be used for catalog matching and distributor lookup.
Comparator General Purpose Open-Collector, Rail-to-Rail 8-CDIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | LM193AJ-QMLV | 692-LM193AJ-QMLV | LM193AJ-QMLV |
| Product Name | LM193QML-SP Low Power Low Offset Voltage Dual Comparator | Low-Power Dual 18V Linear Comparator IC | Comparators |
| Supply Voltage (VS) | 2 to 36 volts | 2 to 36 volts | |
| VOS | 5 millivolts | 2 millivolts | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |
| Logic Output | Open Collector, Open Drain |