Manufacturer: Texas Instruments
Win Source Part Number: 002552-LM1881N/NOPB
Packaging: Tube/Rail
Type: Synchronous Separator
Applications: NTSC, PAL
Mounting: Through Hole
Categories: Integrated Circuits
Status: Active
Case / Package: 8-PDIP
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Application Field: Used in Imaging, Video & Vision, Consumer Electronics, Computers & Computer Peripherals
Video Separator IC NTSC, PAL, SECAM 8-PDIP Package
LM1881 VIDEO SYNC SEPARATOR Product overview: LM1881N/NOPB from National Semiconductor is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-LM1881N/NOPB can be used for catalog matching and distributor lookup.
IC VIDEO SYNC SEPARATOR 8DIP
Video Separator IC NTSC, PAL, SECAM 8-PDIP Package
Video Separator IC NTSC, PAL, SECAM 8-PDIP Package
IC, VIDEO SYNC SEPERATOR, 8DIP; Output Synch Type:Composite, Vertical; Supply Voltage Min:5V; Supply Voltage Max:12V; TV / Video Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; RoHS Compliant: Yes
VIDEO SYNCHRONOUS SEPARATOR, 12V, 8-DIP; Output Synch Type:Composite, Vertical; Supply Voltage Min:5V; Supply Voltage Max:12V; TV / Video Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: Yes
LM1881 VIDEO SYNC SEPARATOR
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 002552-LM1881N/NOPB | LM1881N/NOPB-ND | 684-LM1881N/NOPB | LM1881N/NOPB | LM1881N/NOPB | LM1881N/NOPB | 33AH4056 | 41K3534 | LM1881N/NOPB |
| Product Name | Linear - Linear - Video Processing - LM1881N/NOPB | Video Processing Ic | Linear - Video Processing | Video Processing | Video Processing | Ic, Video Sync Seperator, 8Dip; Output Synch Type Texas Instruments | Video Synchronous Separator, 12V, 8-Dip; Output Synch Type Texas Instruments | Integrated Circuits (ICs) - Linear - Video Processing | |
| Package/Case | 8-PDIP | "8-DIP (0.300"", 7.62mm)" | 8-DIP (0.300\", 7.62mm) | DIP | DIP | 8-DIP (0.300, 7.62mm) |