Manufacturer: Texas Instruments
Win Source Part Number: 002550-LM1881M/NOPB
Packaging: Tube/Rail
Type: Synchronous Separator
Applications: NTSC, PAL
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Video Sync Separator 8-Pin SOIC Tube Product overview: LM1881M/NOPB from Texas Instruments is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-LM1881M/NOPB can be used for catalog matching and distributor lookup.
Video Separator IC NTSC, PAL, SECAM 8-SOIC Package
IC VIDEO SYNC SEPARATOR 8SOIC
IC, VIDEO SYNC SEPERATOR, 12V, SOIC-8; Output Synch Type:Composite, Vertical; Supply Voltage Min:5V; Supply Voltage Max:12V; TV / Video Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature RoHS Compliant: Yes
Video Separator IC NTSC, PAL, SECAM 8-SOIC Package
IC VIDEO SYNC SEPARATOR 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 002550-LM1881M/NOPB | 684-LM1881M/NOPB | LM1881M/NOPB-ND | LM1881M/NOPB | 28AH3049 | LM1881M/NOPB | LM1881M/NOPB |
| Product Name | Linear - Linear - Video Processing - LM1881M/NOPB | SOIC Video Processing Ic | Integrated Circuits (ICs) - Linear - Video Processing | Ic, Video Sync Seperator, 12V, Soic-8; Output Synch Type Texas Instruments | Video Processing | Linear - Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |