Manufacturer: Texas Instruments
Win Source Part Number: 754254-LM1877M-9
Packaging: Tube
Type: Class AB
Mounting Style: SMD
Features: Short-Circuit and Thermal Protection, Shutdown
Output Type: 2-Channel (Stereo)
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Family Part Number: LM1877
Manufacturer Pack Quantity: 50
MSL Level: 2A (4 Weeks)
Supply Voltage (V): 6V ~ 24V, ±3V ~ 12V
Max Output Power x Channels at Load: 2W x 2 at 8Ohm
Amplifier IC 2-Channel (Stereo) Class AB 14-SOIC
1.3W, 2 CHANNEL, AUDIO AMPLIFIER, PDSO14, SOIC-14 Product overview: LM1877M-9 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.3W, SOIC. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 1.3W, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM1877M-9 can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) Class AB 14-SOIC
IC AMP CLASS AB STEREO 2W 14SOIC
IC AMP CLASS AB STEREO 2W 14SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 754254-LM1877M-9 | LM1877M-9-ND | 742-LM1877M-9 | LM1877M-9 | LM1877M-9 | LM1877M-9 |
| Product Name | Linear - Linear - Amplifiers - Audio - LM1877M-9 | Audio Amplifiers | Dual 1.3W SOIC Audio Amplifier | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 6 to 24 volts | 6 to 24 volts | 18 volts | 6 to 12 volts | 12 to 6 volts | |
| Output Power | 2 watts | 2 watts | 2 watts | 2 watts | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Operation Class | Class A; Class AB | Class AB | Class AB |