Texas Instruments Standard Linear and Logic Micropower Voltage Ref Diode, 125Deg C; Voltage Reference Type Texas Instruments LM185H-1.2/NOPB .

Description
MICROPOWER VOLTAGE REF DIODE, 125DEG C; Voltage Reference Type:Shunt - Fixed; Product Range:-; Reference Voltage:1.235V; Initial Accuracy:1%; Temperature Coefficient:± 150ppm/°C; Voltage Reference Case Style:Metal Can RoHS Compliant: Yes
Description
MICROPOWER VOLTAGE REF DIODE, 125DEG C; Voltage Reference Type:Shunt - Fixed; Product Range:-; Reference Voltage:1.235V; Initial Accuracy:1%; Temperature Coefficient:± 150ppm/°C; Voltage Reference Case Style:Metal Can RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Micropower Voltage Ref Diode, 125Deg C; Voltage Reference Type Texas Instruments - 45X4479 - Newark, An Avnet Company
Chicago, IL, United States
Micropower Voltage Ref Diode, 125Deg C; Voltage Reference Type Texas Instruments
45X4479
Micropower Voltage Ref Diode, 125Deg C; Voltage Reference Type Texas Instruments 45X4479
MICROPOWER VOLTAGE REF DIODE, 125DEG C; Voltage Reference Type:Shunt - Fixed; Product Range:-; Reference Voltage:1.235V; Initial Accuracy:1%; Temperature Coefficient:± 150ppm/°C; Voltage Reference Case Style:Metal Can RoHS Compliant: Yes

MICROPOWER VOLTAGE REF DIODE, 125DEG C; Voltage Reference Type:Shunt - Fixed; Product Range:-; Reference Voltage:1.235V; Initial Accuracy:1%; Temperature Coefficient:± 150ppm/°C; Voltage Reference Case Style:Metal Can RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Reference Chips
Product Number 45X4479
Product Name Micropower Voltage Ref Diode, 125Deg C; Voltage Reference Type Texas Instruments
Type Shunt / Zener
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Reference - ADR290GR-REEL7 - Lingto Electronic Limited
Specs
IQ 0.0150 mA
View Details
Analog - MTLT1019QH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
LM4040A41 4.096-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A41IDBZR - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
8 suppliers