Texas Instruments Voltage Reference LM185BH

Description
Shunt Voltage Reference IC Adjustable 1.24V 5.3 VV ±1% 20 mA TO-99-8
Description
Shunt Voltage Reference IC Adjustable 1.24V 5.3 VV ±1% 20 mA TO-99-8
Datasheet
Datasheet Summary
Powered by GS/AI

The LM185BH is an adjustable micropower voltage reference from Quarktwin Technology Ltd., capable of providing output voltages ranging from 1.24V to 5.30V. It operates with a current range of 10OºA to 20mA, making it suitable for low-power applications. The device features a low dynamic impedance of 1Ω and offers initial tolerances of 1% and 2%. It is designed to be tolerant of capacitive loading, which enhances its usability in various reference applications. The LM185BH operates over a wide temperature range of -55°C to 125°C, ensuring reliability in diverse environmental conditions. It is available in a hermetic TO package, which contributes to its durability and long-term stability. This voltage reference is particularly useful for micropower circuitry, portable meters, and general-purpose analog applications.

Datasheet Summary
Powered by GS/AI

The LM185BH is an adjustable micropower voltage reference from Quarktwin Technology Ltd., capable of providing output voltages ranging from 1.24V to 5.30V. It operates with a current range of 10OºA to 20mA, making it suitable for low-power applications. The device features a low dynamic impedance of 1Ω and offers initial tolerances of 1% and 2%. It is designed to be tolerant of capacitive loading, which enhances its usability in various reference applications. The LM185BH operates over a wide temperature range of -55°C to 125°C, ensuring reliability in diverse environmental conditions. It is available in a hermetic TO package, which contributes to its durability and long-term stability. This voltage reference is particularly useful for micropower circuitry, portable meters, and general-purpose analog applications.

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - LM185BH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM185BH
Voltage Reference LM185BH
Shunt Voltage Reference IC Adjustable 1.24V 5.3 VV ±1% 20 mA TO-99-8

Shunt Voltage Reference IC Adjustable 1.24V 5.3 VV ±1% 20 mA TO-99-8

Buy Now Datasheet
Voltage Reference - LM185BH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM185BH
Voltage Reference LM185BH
Shunt Voltage Reference IC Adjustable 1.24V 5.3 VV ±1% 20 mA TO-99-8

Shunt Voltage Reference IC Adjustable 1.24V 5.3 VV ±1% 20 mA TO-99-8

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number LM185BH LM185BH
Product Name Voltage Reference Voltage Reference
Type TO-206AB, TO-46-3 Metal Can TO-99-8 Metal Can
Unlock Full Specs
to access all available technical data

Similar Products

BQ2023 Single-Wire Advanced Battery Monitor IC for Cellular and PDA Applications - BQ2023PW - Texas Instruments
Specs
Type TSSOP
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
4 suppliers
Voltage Supervisors - 1901822 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Push-pull
View Details
Voltage Reference - TL431AIDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details