Manufacturer: Texas Instruments
Win Source Part Number: 1196930-LM185BH
Packaging: Bulk
Mounting Style: Through Hole
Tolerance: ±1%
Temperature Coefficient: 150ppm/°C
Output Type: Adjustable
Reference Type: Shunt
Output Current: 20mA
Noise - 10Hz to 10kHz: 50μVrms
Current - Cathode: 45μA
Categories: Integrated Circuits
Supplier Device Package: TO-99-8
Temperature Range - Operating: -55°C ~ 125°C
Maximum Output Voltage: 5.3V
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-206AB, TO-46-3 Metal Can
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Family Part Number: LM185
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.24V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1196930-LM185BH |
| Product Name | Electronic Surplus - LM185BH |