Texas Instruments PMIC - PMIC - Power Management - Specialized - LM1851N LM1851N

Description
Manufacturer: Texas Instruments Win Source Part Number: 1196929-LM1851N Packaging: Tube Mounting Style: Through Hole Applications: Ground Fault Protection Supply Current: 19mA Categories: Integrated Circuits Supplier Device Package: 8-PDIP Status: Obsolete Temperature Range - Operating: -40°C ~ 70°C Manufacturer Homepage: www.national.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient Family Part Number: LM1851 Manufacturer Pack Quantity: 40 MSL Level: 1 (Unlimited) Supply Voltage (V): 22V ~ 30V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1196929-LM1851N Packaging: Tube Mounting Style: Through Hole Applications: Ground Fault Protection Supply Current: 19mA Categories: Integrated Circuits Supplier Device Package: 8-PDIP Status: Obsolete Temperature Range - Operating: -40°C ~ 70°C Manufacturer Homepage: www.national.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient Family Part Number: LM1851 Manufacturer Pack Quantity: 40 MSL Level: 1 (Unlimited) Supply Voltage (V): 22V ~ 30V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LM1851N - 1196929-LM1851N - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LM1851N
1196929-LM1851N
PMIC - PMIC - Power Management - Specialized - LM1851N 1196929-LM1851N
Manufacturer: Texas Instruments Win Source Part Number: 1196929-LM1851N Packaging: Tube Mounting Style: Through Hole Applications: Ground Fault Protection Supply Current: 19mA Categories: Integrated Circuits Supplier Device Package: 8-PDIP Status: Obsolete Temperature Range - Operating: -40°C ~ 70°C Manufacturer Homepage: www.national.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient Family Part Number: LM1851 Manufacturer Pack Quantity: 40 MSL Level: 1 (Unlimited) Supply Voltage (V): 22V ~ 30V

Manufacturer: Texas Instruments
Win Source Part Number: 1196929-LM1851N
Packaging: Tube
Mounting Style: Through Hole
Applications: Ground Fault Protection
Supply Current: 19mA
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 70°C
Manufacturer Homepage: www.national.com
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
Family Part Number: LM1851
Manufacturer Pack Quantity: 40
MSL Level: 1 (Unlimited)
Supply Voltage (V): 22V ~ 30V

Buy Now
Power Management - Specialized - LM1851N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
LM1851N
Power Management - Specialized LM1851N
Ground Fault Protection PMIC 8-PDIP

Ground Fault Protection PMIC 8-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1196929-LM1851N LM1851N
Product Name PMIC - PMIC - Power Management - Specialized - LM1851N Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1067ACP - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details
Voltage Reference - TLVH431NAIDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage References - 2264468P - RS Components, Ltd.
Specs
Type SOIC; SOIC
View Details