Texas Instruments PMIC - PMIC - Power Management - Specialized - LM1851MX LM1851MX

Description
Manufacturer: Texas Instruments Win Source Part Number: 1052733-LM1851MX Packaging: Reel - TR Applications: Ground Fault Protection Mounting: SMD (SMT) Family Name: LM1851 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 22 V to 30 V Operating Supply Current: 19mA Alternative Parts (Cross-Reference): LM1851M; LM1851M/NOPB; LM1851MX/NOPB; Introduction Date: October 22, 1996 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1052733-LM1851MX Packaging: Reel - TR Applications: Ground Fault Protection Mounting: SMD (SMT) Family Name: LM1851 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 22 V to 30 V Operating Supply Current: 19mA Alternative Parts (Cross-Reference): LM1851M; LM1851M/NOPB; LM1851MX/NOPB; Introduction Date: October 22, 1996 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LM1851MX - 1052733-LM1851MX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LM1851MX
1052733-LM1851MX
PMIC - PMIC - Power Management - Specialized - LM1851MX 1052733-LM1851MX
Manufacturer: Texas Instruments Win Source Part Number: 1052733-LM1851MX Packaging: Reel - TR Applications: Ground Fault Protection Mounting: SMD (SMT) Family Name: LM1851 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 22 V to 30 V Operating Supply Current: 19mA Alternative Parts (Cross-Reference): LM1851M; LM1851M/NOPB; LM1851MX/NOPB; Introduction Date: October 22, 1996 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1052733-LM1851MX
Packaging: Reel - TR
Applications: Ground Fault Protection
Mounting: SMD (SMT)
Family Name: LM1851
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 22 V to 30 V
Operating Supply Current: 19mA
Alternative Parts (Cross-Reference): LM1851M; LM1851M/NOPB; LM1851MX/NOPB;
Introduction Date: October 22, 1996
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - LM1851MX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
LM1851MX
Power Management - Specialized LM1851MX
Ground Fault Protection PMIC 8-SOIC

Ground Fault Protection PMIC 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1052733-LM1851MX LM1851MX
Product Name PMIC - PMIC - Power Management - Specialized - LM1851MX Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897831 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Power Fail Warning
Output Options Active Low; Active low, push-pull
View Details