Texas Instruments PMIC - PMIC - Power Management - Specialized - LM1851M LM1851M

Description
Manufacturer: Texas Instruments Win Source Part Number: 1196928-LM1851M Packaging: Tube Mounting Style: SMD Applications: Ground Fault Protection Supply Current: 19mA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 70°C Manufacturer Homepage: www.national.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): LM1851MX; LM1851M/NOPB; LM1851MX/NOPB; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Family Part Number: LM1851 Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited) Supply Voltage (V): 22V ~ 30V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1196928-LM1851M Packaging: Tube Mounting Style: SMD Applications: Ground Fault Protection Supply Current: 19mA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 70°C Manufacturer Homepage: www.national.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): LM1851MX; LM1851M/NOPB; LM1851MX/NOPB; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Family Part Number: LM1851 Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited) Supply Voltage (V): 22V ~ 30V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LM1851M - 1196928-LM1851M - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LM1851M
1196928-LM1851M
PMIC - PMIC - Power Management - Specialized - LM1851M 1196928-LM1851M
Manufacturer: Texas Instruments Win Source Part Number: 1196928-LM1851M Packaging: Tube Mounting Style: SMD Applications: Ground Fault Protection Supply Current: 19mA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 70°C Manufacturer Homepage: www.national.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): LM1851MX; LM1851M/NOPB; LM1851MX/NOPB; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Family Part Number: LM1851 Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited) Supply Voltage (V): 22V ~ 30V

Manufacturer: Texas Instruments
Win Source Part Number: 1196928-LM1851M
Packaging: Tube
Mounting Style: SMD
Applications: Ground Fault Protection
Supply Current: 19mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 70°C
Manufacturer Homepage: www.national.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): LM1851MX; LM1851M/NOPB; LM1851MX/NOPB;
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Family Part Number: LM1851
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Supply Voltage (V): 22V ~ 30V

Buy Now
Power Management - Specialized - LM1851M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
LM1851M
Power Management - Specialized LM1851M
Ground Fault Protection PMIC 8-SOIC

Ground Fault Protection PMIC 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1196928-LM1851M LM1851M
Product Name PMIC - PMIC - Power Management - Specialized - LM1851M Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1904834 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Power Fail Warning
Output Options Active Low; Active High; Active high, active low
View Details
Voltage Reference - TL431AQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
TLC7705M Single Power SVS (5v) W/Pgmmable Time Delay & Push-Pull Outputs - 5962-9751301QHA - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-high,Active-low,Push-pull
Type CDIP,CFP,LCCC
View Details
2 suppliers