Manufacturer: Texas Instruments
Win Source Part Number: 1196886-LM158AJ
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Operational Amplifier, 2 Func, 4000uV Offset-Max, BIPolar, CDIP8
DUAL OP-AMP, 4000uV OFFSET-MAX, 1MHz BAND WIDTH, CDIP8, CERDIP-8 Product overview: LM158AJ from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM158AJ can be used for catalog matching and distributor lookup.
PROTOTYPE
General Purpose Amplifier 2 Circuit 8-CDIP
General Purpose Amplifier 2 Circuit No 8-CDIP
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1196886-LM158AJ | LM158AJ | 687-LM158AJ | LM158AJ | LM158AJ | LM158AJ |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM158AJ | Dual 1MHz Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Package Type | DIP; CDIP; CDIP8 | Rail/Tube | Through Hole | DIP; CDIP; 8-CDIP (0.300\", 7.62mm) | DIP; CDIP; 8-CDIP (0.300\", 7.62mm) | |
| Life Cycle Stage | Obsolete | Active | Active | Active | ||
| Supply Voltage (VS) | 3 volts | |||||
| Slew Rate | 3.00E-7 V/µs | 0.3000 V/µs | 0.3000 V/µs | |||
| Standards | RoHS | RoHS |