The LM158AHRQMLV is a low power dual operational amplifier in a TO-99 package, rated for operation from -55°C to +125°C. It features internally frequency compensation for unity gain, a unity-gain bandwidth of 1 MHz (temperature compensated), a supply current drain of 500 μA, and operates from a single supply of 3 V to 32 V or dual supplies of ±1.5 V to ±16 V. The input common-mode voltage range includes ground, and the output can swing to within 1.5 V of the supply rails. The device is radiation-hardened, with a high dose rate tolerance of 100 krad(Si) and ELDRS-free operation at the same dose level. It supports differential input voltages up to the supply voltage and provides a DC voltage gain of 100 dB. The package weighs 1,000 mg and meets JEDEC standards for lead finish and moisture sensitivity level.
Low Power Dual Operational Amplifier 8-TO-99 -55 to 125
General Purpose Amplifier 2 Circuit Push-Pull TO-99-8
SPACE-GRADE, DUAL, 32-V, 700-KHZ
| Texas Instruments | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM158AHRQMLV | LM158AHRQMLV | LM158AHRQMLV |
| Product Name | LM158QML-SP Low Power Dual Operational Amplifier | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Package Type | CDIP,CFP,DIESALE,TO-99 | TO-99-8 Metal Can | Through Hole |
| Standards | RoHS | ||
| Source Current (IS) | 1 milliamps | ||
| VOS | 2 millivolts |