Texas Instruments High-Performance Analog Integrated Circuits (ICs) Data Acquisition Analog Front End (AFE) LM15851NKE

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Data Acquisition Analog Front End (AFE) Package: Tube Product Status: Active Number of Bits: 12 Power (Watts): 50 mW Voltage - Supply, Analog: 1.14V ~ 1.26V, 1.8V ~ 2V Voltage - Supply, Digital: 1.14V ~ 1.26V Mounting Type: Surface Mount
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Data Acquisition Analog Front End (AFE) Package: Tube Product Status: Active Number of Bits: 12 Power (Watts): 50 mW Voltage - Supply, Analog: 1.14V ~ 1.26V, 1.8V ~ 2V Voltage - Supply, Digital: 1.14V ~ 1.26V Mounting Type: Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Data Acquisition Analog Front End (AFE) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Data Acquisition Analog Front End (AFE)
Integrated Circuits (ICs) Data Acquisition Analog Front End (AFE)
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Data Acquisition Analog Front End (AFE) Package: Tube Product Status: Active Number of Bits: 12 Power (Watts): 50 mW Voltage - Supply, Analog: 1.14V ~ 1.26V, 1.8V ~ 2V Voltage - Supply, Digital: 1.14V ~ 1.26V Mounting Type: Surface Mount

Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Data Acquisition Analog Front End (AFE)
Package: Tube
Product Status: Active
Number of Bits: 12
Power (Watts): 50 mW
Voltage - Supply, Analog: 1.14V ~ 1.26V, 1.8V ~ 2V
Voltage - Supply, Digital: 1.14V ~ 1.26V
Mounting Type: Surface Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Name Integrated Circuits (ICs) Data Acquisition Analog Front End (AFE)
Unlock Full Specs
to access all available technical data

Similar Products

ADC101S101 Single Channel, 0.5 to 1 Msps, 10-Bit  A/D Converter - ADC101S101CIMFX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
8 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - AD573JD - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details