The LM148JB is a quad, independent, high-gain, internally compensated operational amplifier in a 14-pin ceramic dual in-line package (CDIP), designed to be interchangeable with the industry-standard LM148. It operates over a temperature range of -55°C to 125°C, with a supply voltage range of ±4 V to ±18 V. The device features a typical input offset voltage of 1 mV, input bias current of 4 nA, and unity-gain bandwidth of 1 MHz. Each amplifier consumes 0.6 mA of supply current under no-load conditions. Output short-circuit current is ±25 mA, and the common-mode input voltage range is ±12 V. The package has a thermal impedance of 15.05°C/W from junction to case. The device includes input and output overload protection and exhibits high common-mode rejection and power supply rejection ratios.
Quad General-Purpose Operational Amplifier 14-CDIP -55 to 125
Quad Op Amp, 1MHz BW, 18V, CDIP, -55°C to 125°C Product overview: LM148JB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM148JB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1196877-LM148JB
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 4 Circuit Single-Ended 14-CDIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | LM148JB | 687-LM148JB | 1196877-LM148JB | LM148JB |
| Product Name | LM148 Quad General-Purpose Operational Amplifier | Quad 1MHz 18V Operational Amplifier IC | Electronic Surplus - LM148JB | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 8 to 36 volts | |||
| VOS | 5 millivolts | 1 millivolts | ||
| Quiescent Current (IQ) | 3600 microamps | |||
| CMRR | 70 dB | |||
| GBW | 1 MHz | 1 MHz |