Series Quad 741 Op Amp 14-CDIP
Manufacturer: Texas Instruments
Win Source Part Number: 1052722-LM148J/PB
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 0.5 V/μs
Current - Input Bias: 30nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-CERDIP
Supply Voltage - Operating: 10 V to 44 V, ±5 V to 22 V
Operating Supply Current: 2.4mA
Channel Output Current: 25mA
Gain Bandwidth Product (GBP): 1MHz
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 4 Circuit 14-CDIP
Quad Op Amp, 1MHz BW, 18V, CDIP, -55 to 125°C Product overview: LM148J/PB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM148J/PB can be used for catalog matching and distributor lookup.
IC OPAMP GP 4 CIRCUIT 14CDIP
General Purpose Amplifier 4 Circuit 14-CDIP
IC OPAMP GP 4 CIRCUIT 14CDIP
Operational Amplifiers - Op Amps Series Quad 741 Op Amp
OP AMP, 1MHZ, 0.5V/US, DIP-14; NO. OF AM; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: No
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM148J/PB | 1052722-LM148J/PB | 296-38987-5-ND | 687-LM148J/PB | LM148J/PB | LM148J/PB | LM148J/PB | LM148J/PB | 29AH6207 |
| Product Name | LM148-N Series Quad 741 Op Amp | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM148J/PB | Instrumentation, Op Amps, Buffer Amps | Quad 1MHz 18V Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Op Amp, 1Mhz, 0.5V/us, Dip-14; No. Of Am; Msl Texas Instruments |
| Supply Voltage (VS) | 10 to 44 volts | 10 to 44 volts | 18 volts | ||||||
| VOS | 5 millivolts | 1 millivolts | 1 millivolts | ||||||
| Quiescent Current (IQ) | 900 microamps | ||||||||
| CMRR | 70 dB | ||||||||
| GBW | 0.9000 MHz | 1 MHz | 1 MHz |