Texas Instruments LM1458 Dual Operational Amplifier LM1458M

Description
Dual Operational Amplifier 8-SOIC 0 to 70
Request a Quote Datasheet
Description
Dual Operational Amplifier 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM1458 Dual Operational Amplifier - LM1458M - Texas Instruments
Dallas, TX, United States
LM1458 Dual Operational Amplifier
LM1458M
LM1458 Dual Operational Amplifier LM1458M
Dual Operational Amplifier 8-SOIC 0 to 70

Dual Operational Amplifier 8-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
Dual 0.5V Operational Amplifier IC
687-LM1458M
Dual 0.5V Operational Amplifier IC 687-LM1458M
Dual Op-Amp IC, 7.5mV Offset, 0.5V/µs Slew, 8-Pin SOP Product overview: LM1458M from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 0.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM1458M can be used for catalog matching and distributor lookup.

Dual Op-Amp IC, 7.5mV Offset, 0.5V/µs Slew, 8-Pin SOP Product overview: LM1458M from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 0.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM1458M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - LM1458M-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LM1458M-ND
Instrumentation, Op Amps, Buffer Amps LM1458M-ND
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LM1458M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM1458M
Instrumentation, OP Amps, Buffer Amps LM1458M
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LM1458M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM1458M
Instrumentation, OP Amps, Buffer Amps LM1458M
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LM1458M
Operational Amplifiers - Op Amps LM1458M
Operational Amplifiers - Op Amps Dual 36V general-purpose operational amplifier 8-SOIC 0 to 70

Operational Amplifiers - Op Amps Dual 36V general-purpose operational amplifier 8-SOIC 0 to 70

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LM1458M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM1458M
Integrated Circuits (ICs) - Linear - Amplifiers LM1458M
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM1458M - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LM1458M
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LM1458M
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LM1458M 687-LM1458M LM1458M-ND LM1458M LM1458M LM1458M LM1458M LM1458M
Product Name LM1458 Dual Operational Amplifier Dual 0.5V Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Supply Voltage (VS) 6 to 36 volts 36 volts
VOS 6 millivolts 1 millivolts 1 millivolts
GBW 1 MHz 1 MHz 1 MHz
Slew Rate 0.5000 V/µs 0.5000 V/µs 0.5000 V/µs 0.5000 V/µs 5.00E-7 V/µs
Input Voltage Noise (Vn) 30 nV/rt.Hz
Unlock Full Specs
to access all available technical data

Similar Products

BUF634 250mA High-Speed Buffer - BUF634P - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
10 suppliers
INA129 Precision, Low Power Instrumentation Amplifiers - INA129UA/2K5 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
9 suppliers
INA126 Micropower Instrumentation Amplifier Single and Dual Versions - INA126U/2K5G4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
7 suppliers
AMC1200 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1200SDUB - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
9 suppliers