Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM143H LM143H

Description
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1196866-LM143H Manufacturer Homepage: www.national.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1196866-LM143H Manufacturer Homepage: www.national.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM143H - 1196866-LM143H - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM143H
1196866-LM143H
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM143H 1196866-LM143H
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1196866-LM143H Manufacturer Homepage: www.national.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1196866-LM143H
Manufacturer Homepage: www.national.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now
Operational Amplifier IC - 687-LM143H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Operational Amplifier IC
687-LM143H
Operational Amplifier IC 687-LM143H
High Voltage Operational Amplifier Product overview: LM143H from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM143H can be used for catalog matching and distributor lookup.

High Voltage Operational Amplifier Product overview: LM143H from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM143H can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 1196866-LM143H 687-LM143H
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM143H Operational Amplifier IC
Unlock Full Specs
to access all available technical data

Similar Products

Instrumentation, Op Amps, Buffer Amps - ALD2726EPBL-ND - DigiKey
Specs
Features Rail-Rail-Out
Source Current (IS) 0.0500 milliamps
Slew Rate 0.1000 V/µs
View Details
4 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9086803MXC - Lingto Electronic Limited
Specs
Source Current (IS) 31 milliamps
Bandwidth 160 MHz
View Details
Op Amps - 1708934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; MSOP; Msop
Number of Pins 8
View Details