IC, V REG +12V, TO-39-3, 140; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:17.6V; Input Voltage Max:35V; Product Range:LM340 Voltage Regulators; Output RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 28AH3044 |
| Product Name | Ic, V Reg +12V, To-39-3, 140; Fixed Output Voltage Nom. Texas Instruments |
| Input Voltage | 17.6 to 35 volts |