Quad differential comparator in a 14-CDIP package, operating over a temperature range of -55°C to 125°C, with a maximum supply voltage of 30V, common-mode input voltage range including ground, and output compatible with TTL, MOS, and CMOS. Features low input offset voltage, low input bias current, and low quiescent current per comparator.
Quad Differential Comparator 14-CDIP -55 to 125
Quad Comparator IC, 1-30V, 1.3us, 106dB, CDIP Product overview: LM139J from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 30V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 30V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM139J can be used for catalog matching and distributor lookup.
Quad comparator,LM139J 1.3ms DIP14
Quad comparator,LM139J 1.3ms DIP14
Quad comparator,LM139J 1.3ms DIP14
Manufacturer: Texas Instruments
Win Source Part Number: 082591-LM139J
Packaging: Tube/Rail
Type: General Purpose
Mounting: Through Hole
Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL
Number of Elements: 4
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 5mV @ 30V
Current - Input Bias (Max): 0.1μA @ 5V
Current - Output (Typ): 16mA @ 5V
Family Name: LM139
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-CDIP
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Alternative Parts (Cross-Reference): JM38510/11201SCA; PM139AY; PM139AY/883C;
Introduction Date: October 01, 1979
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
IC COMP QUAD LPWR L OFF V 14CDIP
Comparator Differential Open-Collector, Open-Drain, Rail-to-Rail 14-CDIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | LM139J | 692-LM139J | 4368417 | 4368417P | 082591-LM139J | LM139J | LM139J |
| Product Name | LM139 Quad Differential Comparator | Quad 30V Linear Comparator IC | Comparators | Comparators | Linear - Linear - Comparators - LM139J | Linear - Comparators | Comparators |
| Supply Voltage (VS) | 2 to 36 volts | 28 volts | 2 to 36 volts | ||||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Logic Output | Open Collector, Open Drain | Differential; Open collector | Differential; Open Collector | TTL; ECL; CMOS; CMOS, DTL, ECL, MOS, Open-Collector, TTL |