Manufacturer: Texas Instruments
Win Source Part Number: 1196846-LM139D
Packaging: Tube
Type: Differential
Mounting Style: SMD
Current - Output: 20mA
Output Type: CMOS, MOS, Open-Collector, TTL
Number of Elements: 4
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 14-SOIC
Voltage - Input Offset (Maximum): 5mV at 30V
Current - Input Bias (Maximum): 0.1μA at 5V
Alternative Parts (Cross-Reference): LM139DG4; LM139N; LM139J;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Family Part Number: LM139
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2V ~ 30V, ±1V ~ 15V
Current - Quiescent (Maximum): 2mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1196846-LM139D |
| Product Name | Electronic Surplus - LM139D |