The LM139AJRQMLV is a quad voltage comparator in a 14-pin CDIP package measuring 6.67mm × 19.56mm, designed for operation from single or split supplies between ±1V and ±18V. It features a maximum offset voltage of ±1mV, a supply current drain of 0.8mA independent of supply voltage, and an input common-mode range that includes ground. The device is radiation tolerant with a total ionizing dose rating of 100krad(Si) and ELDRS-free performance at that level. Output voltage is compatible with TTL, DTL, ECL, MOS, and CMOS logic families. Operating temperature range is -55°C to 125°C.
Low Power Low Offset Voltage Quad Comparator 14-CDIP -55 to 125
Low Power Low Offset Voltage Quad Comparator 14-CDIP -55 to 125 Product overview: LM139AJRQMLV from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Quad. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM139AJRQMLV can be used for catalog matching and distributor lookup.
Comparator Differential Open-Collector, Open-Drain, Rail-to-Rail 14-CDIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | LM139AJRQMLV | 692-LM139AJRQMLV | LM139AJRQMLV |
| Product Name | LM139AQML-SP Low Power Low Offset Voltage Quad Comparator | Low-Power Quad Linear Comparator IC | Comparators |
| Supply Voltage (VS) | 2 to 36 volts | 5 to 30 volts | |
| VOS | 2 millivolts | 2 millivolts | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |
| Logic Output | Open Collector, Open Drain |