Manufacturer: Texas Instruments
Win Source Part Number: 1196833-LM137H
Packaging: Tube
Mounting Style: Through Hole
Output Type: Adjustable
Output Configuration: Negative
Output Current: 1.5A
Categories: Integrated Circuits
Supplier Device Package: TO-39-3
Temperature Range - Operating: -55°C ~ 150°C
PSRR: 66dB (120Hz)
Maximum Output Voltage: -37V
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-205AD, TO-39-3 Metal Can
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Family Part Number: LM137
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: -1.2V
Voltage - Input (Maximum): -40V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1196833-LM137H |
| Product Name | Electronic Surplus - LM137H |