Manufacturer: Texas Instruments
Win Source Part Number: 1196825-LM136AH-5.0
Packaging: Box
Mounting Style: Through Hole
Tolerance: ±1%
Output Type: Fixed
Reference Type: Shunt
Output Current: 10mA
Current - Cathode: 600μA
Categories: Integrated Circuits
Supplier Device Package: TO-46-3
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-206AB, TO-46-3 Metal Can
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Family Part Number: LM136
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 5V
| Win Source Electronics | |
|---|---|
| Product Category | Diodes |
| Product Number | 1196825-LM136AH-5.0 |
| Product Name | PMIC - PMIC - Voltage Reference - LM136AH-5.0 |
| Tj | -55 to 125 C (-67 to 257 F) |