Texas Instruments Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LM12L458CIV LM12L458CIV

Description
Manufacturer: Texas Instruments Win Source Part Number: 1196814-LM12L458CIV Packaging: Tube Type: Data Acquisition System (DAS) Mounting Style: SMD Sampling Rate (Per Second): 106k Data Interface: Parallel Number of Channels: 8 Resolution (Bits): 8 b, 12 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Supplier Device Package: 44-PLCC (16.58x16.58) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 44-LCC Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Family Part Number: LM12L458 Manufacturer Pack Quantity: 25 MSL Level: 2A (4 Weeks) Supply Voltage (V): 3V ~ 5.5V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1196814-LM12L458CIV Packaging: Tube Type: Data Acquisition System (DAS) Mounting Style: SMD Sampling Rate (Per Second): 106k Data Interface: Parallel Number of Channels: 8 Resolution (Bits): 8 b, 12 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Supplier Device Package: 44-PLCC (16.58x16.58) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 44-LCC Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Family Part Number: LM12L458 Manufacturer Pack Quantity: 25 MSL Level: 2A (4 Weeks) Supply Voltage (V): 3V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LM12L458CIV
1196814-LM12L458CIV
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LM12L458CIV 1196814-LM12L458CIV
Manufacturer: Texas Instruments Win Source Part Number: 1196814-LM12L458CIV Packaging: Tube Type: Data Acquisition System (DAS) Mounting Style: SMD Sampling Rate (Per Second): 106k Data Interface: Parallel Number of Channels: 8 Resolution (Bits): 8 b, 12 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Supplier Device Package: 44-PLCC (16.58x16.58) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 44-LCC Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Family Part Number: LM12L458 Manufacturer Pack Quantity: 25 MSL Level: 2A (4 Weeks) Supply Voltage (V): 3V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1196814-LM12L458CIV
Packaging: Tube
Type: Data Acquisition System (DAS)
Mounting Style: SMD
Sampling Rate (Per Second): 106k
Data Interface: Parallel
Number of Channels: 8
Resolution (Bits): 8 b, 12 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Supplier Device Package: 44-PLCC (16.58x16.58)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 44-LCC
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Family Part Number: LM12L458
Manufacturer Pack Quantity: 25
MSL Level: 2A (4 Weeks)
Supply Voltage (V): 3V ~ 5.5V

Buy Now
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - LM12L458CIV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
LM12L458CIV
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose LM12L458CIV
12 BIT PLUS SIGN DATA ACQUISITIO

12 BIT PLUS SIGN DATA ACQUISITIO

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 1196814-LM12L458CIV LM12L458CIV
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LM12L458CIV Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 8209328 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Serial (spi)
Package Type Tsot
Features Single-Supply
View Details
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RAU-10SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Isolation, Si8935/36/37 Isolated Delta-Sigma Modulator for Voltage Measurement - Si8935B-AS - Skyworks Solutions, Inc.
Specs
Package Type NB SOIC8
ADC Type Sigma-Delta
Input Type Single-Ended
View Details
ADC0848 8-Bit Microprocessor Compatible A/D Converter with Multiplexer Option - ADC0848BCV - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
6 suppliers