Texas Instruments Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LM12L458CIV/NOPB LM12L458CIV/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 131870-LM12L458CIV/N OPB Packaging: Tube/Rail Type: Data Acquisition System (DAS) Mounting: SMD (SMT) Data Interface: Parallel Resolution (Bits): 8 b, 12 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 44-PLCC (16.58x16.58) Supply Voltage - Operating: 3 V to 5.5 V Sampling Rate: 106k Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 131870-LM12L458CIV/N OPB Packaging: Tube/Rail Type: Data Acquisition System (DAS) Mounting: SMD (SMT) Data Interface: Parallel Resolution (Bits): 8 b, 12 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 44-PLCC (16.58x16.58) Supply Voltage - Operating: 3 V to 5.5 V Sampling Rate: 106k Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LM12L458CIV/NOPB
131870-LM12L458CIV/NOPB
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LM12L458CIV/NOPB 131870-LM12L458CIV/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 131870-LM12L458CIV/N OPB Packaging: Tube/Rail Type: Data Acquisition System (DAS) Mounting: SMD (SMT) Data Interface: Parallel Resolution (Bits): 8 b, 12 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 44-PLCC (16.58x16.58) Supply Voltage - Operating: 3 V to 5.5 V Sampling Rate: 106k Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 131870-LM12L458CIV/NOPB
Packaging: Tube/Rail
Type: Data Acquisition System (DAS)
Mounting: SMD (SMT)
Data Interface: Parallel
Resolution (Bits): 8 b, 12 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 44-PLCC (16.58x16.58)
Supply Voltage - Operating: 3 V to 5.5 V
Sampling Rate: 106k
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - LM12L458CIV/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
LM12L458CIV/NOPB
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose LM12L458CIV/NOPB
IC DAS 8/12BIT 106K 44PLCC

IC DAS 8/12BIT 106K 44PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 131870-LM12L458CIV/NOPB LM12L458CIV/NOPB
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LM12L458CIV/NOPB Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1904996P - RS Components, Ltd.
Specs
Package Type μMAX
Resolution 16 bits
ADC Type SAR; SAR
View Details
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1342608-SI8937D-IS4R - Win Source Electronics
Specs
Package Type SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details