Texas Instruments LM12H458 12-Bit Plus Sign Data Acquisition System with Self-Calibration LM12H458CIV

Description
12-Bit Plus Sign Data Acquisition System with Self-Calibration 44-PLCC -40 to 85
Request a Quote
Description
12-Bit Plus Sign Data Acquisition System with Self-Calibration 44-PLCC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM12H458CIV is a highly integrated 12-bit + sign data acquisition system designed for efficient analog-to-digital conversion. It operates on a single supply voltage of 5V and features a self-calibrating ADC that corrects for linearity and zero errors. The device supports up to 32 consecutive conversions stored in an internal 32-word FIFO data buffer and includes an 8-channel multiplexer for versatile input options. This product can operate in multiple modes, including 12-bit + sign and 8-bit + sign resolutions, and features programmable acquisition times and conversion rates. The LM12H458CIV also includes a built-in sample-and-hold function and a 2.5V bandgap reference for stable operation. It is capable of high throughput rates, with a minimum of 140k samples per second in high-speed mode. The device is suitable for applications in data logging, instrumentation, process control, and energy management. With a power consumption of 30 mW and a standby mode of 50 µW, the LM12H458CIV is designed for efficiency in various applications. The device interfaces with microprocessors or DSPs via an 8-bit or 16-bit data bus and includes a direct memory access (DMA) interface for high-speed data transfer.

Datasheet Summary
Powered by GS/AI

The LM12H458CIV is a highly integrated 12-bit + sign data acquisition system designed for efficient analog-to-digital conversion. It operates on a single supply voltage of 5V and features a self-calibrating ADC that corrects for linearity and zero errors. The device supports up to 32 consecutive conversions stored in an internal 32-word FIFO data buffer and includes an 8-channel multiplexer for versatile input options. This product can operate in multiple modes, including 12-bit + sign and 8-bit + sign resolutions, and features programmable acquisition times and conversion rates. The LM12H458CIV also includes a built-in sample-and-hold function and a 2.5V bandgap reference for stable operation. It is capable of high throughput rates, with a minimum of 140k samples per second in high-speed mode. The device is suitable for applications in data logging, instrumentation, process control, and energy management. With a power consumption of 30 mW and a standby mode of 50 µW, the LM12H458CIV is designed for efficiency in various applications. The device interfaces with microprocessors or DSPs via an 8-bit or 16-bit data bus and includes a direct memory access (DMA) interface for high-speed data transfer.

Suppliers

Company
Product
Description
Supplier Links
LM12H458 12-Bit Plus Sign Data Acquisition System with Self-Calibration - LM12H458CIV - Texas Instruments
Dallas, TX, United States
LM12H458 12-Bit Plus Sign Data Acquisition System with Self-Calibration
LM12H458CIV
LM12H458 12-Bit Plus Sign Data Acquisition System with Self-Calibration LM12H458CIV
12-Bit Plus Sign Data Acquisition System with Self-Calibration 44-PLCC -40 to 85

12-Bit Plus Sign Data Acquisition System with Self-Calibration 44-PLCC -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LM12H458CIV
1196812-LM12H458CIV
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LM12H458CIV 1196812-LM12H458CIV
Manufacturer: Texas Instruments Win Source Part Number: 1196812-LM12H458CIV Packaging: Tube Type: Data Acquisition System (DAS) Mounting Style: SMD Sampling Rate (Per Second): 140k Data Interface: Parallel Number of Channels: 8 Resolution (Bits): 12 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Supplier Device Package: 44-PLCC (16.58x16.58) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 44-LCC Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Family Part Number: LM12H458 Manufacturer Pack Quantity: 25 MSL Level: 2A (4 Weeks) Supply Voltage (V): 3V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1196812-LM12H458CIV
Packaging: Tube
Type: Data Acquisition System (DAS)
Mounting Style: SMD
Sampling Rate (Per Second): 140k
Data Interface: Parallel
Number of Channels: 8
Resolution (Bits): 12 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Supplier Device Package: 44-PLCC (16.58x16.58)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 44-LCC
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Family Part Number: LM12H458
Manufacturer Pack Quantity: 25
MSL Level: 2A (4 Weeks)
Supply Voltage (V): 3V ~ 5.5V

Buy Now
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - LM12H458CIV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
LM12H458CIV
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose LM12H458CIV
12 BIT PLUS SIGN DATA ACQUISITIO

12 BIT PLUS SIGN DATA ACQUISITIO

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number LM12H458CIV 1196812-LM12H458CIV LM12H458CIV
Product Name LM12H458 12-Bit Plus Sign Data Acquisition System with Self-Calibration Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LM12H458CIV Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type Parallel Parallel; Parallel
Package Type PLCC,QFP
Screening Level Catalog
Resolution 12 bits
INL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

AMC1204 1-Bit, 20MHz, Second-Order, Isolated Delta-Sigma Modulator - AMC1204DW - Texas Instruments
Specs
Interface Type Serial
Package Type SOIC
Screening Level Catalog
View Details
3 suppliers
ADC104S021 4 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC104S021CIMM - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
8 suppliers
ADC0838-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0838CCN/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
6 suppliers
ADC10738 10-Bit Plus Sign Serial I/O A/D Converters with Mux, Sample/Hold and Reference - ADC10738CIWMX/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type SOIC
Screening Level Catalog
View Details
7 suppliers