Video Amp, 3 General Purpose 28-DIP
Manufacturer: Texas Instruments
Win Source Part Number: 071018-LM1283N
Packaging: Tube/Rail
Applications: General Purpose
Number of Circuits: 3
Mounting: Through Hole
-3db Bandwidth: 140MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 28-DIP
Supply Voltage - Operating: 11.4 V to 12.6 V
Operating Supply Current: 85mA
Channel Output Current: 28mA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
IC AMP RGB VIDEO SYSTEM 28-DIP Product overview: LM1283N from National Semiconductor is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-LM1283N can be used for catalog matching and distributor lookup.
IC AMP RGB VIDEO SYSTEM 28-DIP
Video Amp 3 General Purpose 28-DIP
Video Amp 3 General Purpose 28-DIP
IC AMP GENERAL PURPOSE 28DIP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips |
| Product Number | LM1283N-ND | 071018-LM1283N | 737-LM1283N | LM1283N | LM1283N | LM1283N |
| Product Name | Video Amps and Modules | Linear - Linear - Amplifiers - Video Amps and Modules - LM1283N | DIP Video Amps And Module | Integrated Circuits (ICs) - Linear - Amplifiers | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules |
| Supply Voltage (VS) | 11.4 to 12.6 volts | |||||
| Package Type | DIP; "28-DIP (0.600"", 15.24mm)" | DIP; 28-DIP | Tube | 140 MHz | DIP; 28-DIP (0.600\", 15.24mm) | |
| Operating Range | General Purpose |