Texas Instruments Linear - Linear - Amplifiers - Video Amps and Modules - LM1279N LM1279N

Description
Manufacturer: Texas Instruments Win Source Part Number: 082589-LM1279N Packaging: Tube/Rail Applications: General Purpose Number of Circuits: 3 Mounting: Through Hole -3db Bandwidth: 110MHz Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 20-DIP Supply Voltage - Operating: 7.5 V to 8.5 V Operating Supply Current: 80mA Channel Output Current: 28mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 082589-LM1279N Packaging: Tube/Rail Applications: General Purpose Number of Circuits: 3 Mounting: Through Hole -3db Bandwidth: 110MHz Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 20-DIP Supply Voltage - Operating: 7.5 V to 8.5 V Operating Supply Current: 80mA Channel Output Current: 28mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Video Amps and Modules - LM1279N - 082589-LM1279N - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Video Amps and Modules - LM1279N
082589-LM1279N
Linear - Linear - Amplifiers - Video Amps and Modules - LM1279N 082589-LM1279N
Manufacturer: Texas Instruments Win Source Part Number: 082589-LM1279N Packaging: Tube/Rail Applications: General Purpose Number of Circuits: 3 Mounting: Through Hole -3db Bandwidth: 110MHz Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 20-DIP Supply Voltage - Operating: 7.5 V to 8.5 V Operating Supply Current: 80mA Channel Output Current: 28mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 082589-LM1279N
Packaging: Tube/Rail
Applications: General Purpose
Number of Circuits: 3
Mounting: Through Hole
-3db Bandwidth: 110MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 20-DIP
Supply Voltage - Operating: 7.5 V to 8.5 V
Operating Supply Current: 80mA
Channel Output Current: 28mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
DIP Video Amps And Module
737-LM1279N
DIP Video Amps And Module 737-LM1279N
1 CHANNEL, VIDEO AMPLIFIER, PDIP20, DIP-20 Product overview: LM1279N from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-LM1279N can be used for catalog matching and distributor lookup.

1 CHANNEL, VIDEO AMPLIFIER, PDIP20, DIP-20 Product overview: LM1279N from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-LM1279N can be used for catalog matching and distributor lookup.

Supplier's Site
Video Amps and Modules - LM1279N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Amps and Modules
LM1279N
Video Amps and Modules LM1279N
Video Amp 3 General Purpose 20-PDIP

Video Amp 3 General Purpose 20-PDIP

Buy Now
Video Amps and Modules - LM1279N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Amps and Modules
LM1279N
Video Amps and Modules LM1279N
Video Amp 3 General Purpose 20-PDIP

Video Amp 3 General Purpose 20-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LM1279N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM1279N
Integrated Circuits (ICs) - Linear - Amplifiers LM1279N
VIDEO AMPLIFIER

VIDEO AMPLIFIER

Supplier's Site
Linear - Amplifiers - Video Amps and Modules - LM1279N - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Video Amps and Modules
LM1279N
Linear - Amplifiers - Video Amps and Modules LM1279N
IC AMP GENERAL PURPOSE 20DIP

IC AMP GENERAL PURPOSE 20DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Amplifier and Comparator Chips Video Amplifier Chips Amplifier and Comparator Chips Amplifier and Comparator Chips Video Amplifier Chips
Product Number 082589-LM1279N 737-LM1279N LM1279N LM1279N LM1279N
Product Name Linear - Linear - Amplifiers - Video Amps and Modules - LM1279N DIP Video Amps And Module Video Amps and Modules Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Video Amps and Modules
Package Type DIP; 20-DIP Rail/Tube DIP; 20-DIP (0.300\", 7.62mm) 110 MHz
Unlock Full Specs
to access all available technical data