Manufacturer: Texas Instruments
Win Source Part Number: 071016-LM1269NA/NOPB
Packaging: Tube/Rail
Type: Preamplifier
Applications: OSD Monitors, Drivers
Mounting: Through Hole
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 24-DIP
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Video Amplifier IC I²C 24-DIP Package
IC, PREAMP CMOS 110MHZ 24-DIP Product overview: LM1269NA/NOPB from Texas Instruments is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110MHZ, DIP. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part, 110MHZ, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-LM1269NA/NOPB can be used for catalog matching and distributor lookup.
VIDEO PREAMPLIFIER
Video Amplifier IC I²C 24-DIP Package
Video Amplifier IC I²C 24-DIP Package
IC VIDEO PREAMPLIFIER 24DIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 071016-LM1269NA/NOPB | LM1269NA/NOPB-ND | 684-LM1269NA/NOPB | LM1269NA/NOPB | LM1269NA/NOPB | LM1269NA/NOPB |
| Product Name | Linear - Linear - Video Processing - LM1269NA/NOPB | 110MHZ DIP Video Processing Ic | Integrated Circuits (ICs) - Linear - Video Processing | Video Processing | Linear - Video Processing | |
| Package/Case | 24-DIP | "24-DIP (0.300"", 7.62mm)" | 24-DIP (0.300, 7.62mm) | 24-DIP (0.300\", 7.62mm) |