Texas Instruments Standard Linear and Logic Op Amp, 1.2Mhz, 0.5V/s, 2Mv, Dip-14; No. Of Amplifiers Texas Instruments LM124J .

Description
OP AMP, 1.2MHZ, 0.5V/s, 2mV, DIP-14; No. of Amplifiers:4 Amplifier; Bandwidth:1.2MHz; Slew Rate:0.5V/µs; Supply Voltage Range:3V to 32V; Amplifier Case Style:DIP; No. of Pins:14Pins; Operating Temperature Min:-55°C; Product Range:- RoHS Compliant: No
Description
OP AMP, 1.2MHZ, 0.5V/s, 2mV, DIP-14; No. of Amplifiers:4 Amplifier; Bandwidth:1.2MHz; Slew Rate:0.5V/µs; Supply Voltage Range:3V to 32V; Amplifier Case Style:DIP; No. of Pins:14Pins; Operating Temperature Min:-55°C; Product Range:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Op Amp, 1.2Mhz, 0.5V/s, 2Mv, Dip-14; No. Of Amplifiers Texas Instruments - 10WX6988 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, 1.2Mhz, 0.5V/s, 2Mv, Dip-14; No. Of Amplifiers Texas Instruments
10WX6988
Op Amp, 1.2Mhz, 0.5V/s, 2Mv, Dip-14; No. Of Amplifiers Texas Instruments 10WX6988
OP AMP, 1.2MHZ, 0.5V/s, 2mV, DIP-14; No. of Amplifiers:4 Amplifier; Bandwidth:1.2MHz; Slew Rate:0.5V/µs; Supply Voltage Range:3V to 32V; Amplifier Case Style:DIP; No. of Pins:14Pins; Operating Temperature Min:-55°C; Product Range:- RoHS Compliant: No

OP AMP, 1.2MHZ, 0.5V/s, 2mV, DIP-14; No. of Amplifiers:4 Amplifier; Bandwidth:1.2MHz; Slew Rate:0.5V/µs; Supply Voltage Range:3V to 32V; Amplifier Case Style:DIP; No. of Pins:14Pins; Operating Temperature Min:-55°C; Product Range:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Operational Amplifiers
Product Number 10WX6988
Product Name Op Amp, 1.2Mhz, 0.5V/s, 2Mv, Dip-14; No. Of Amplifiers Texas Instruments
Supply Voltage (VS) 3 to 32 volts
Slew Rate 0.5000 V/µs
Bandwidth 1.2 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Instrumentation, Op Amps, Buffer Amps - ALD2724EPBL-ND - DigiKey
Specs
Features Rail-Rail-Out
Source Current (IS) 5 milliamps
Slew Rate 5 V/µs
View Details
4 suppliers
Analog - MTLF155AMH - Micross Components, Inc.
Micross Components, Inc.
View Details
Op Amps - 2412945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SSOP; SOP; SSOP
Number of Pins 8
View Details