Quadruple Operational Amplifier 14-CDIP -55 to 125
Quad Op Amp, 1MHz BW, 16V, CDIP, 4-Ch, Bipolar Product overview: LM124J from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM124J can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 082588-LM124J
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 0.5 V/μs
Current - Input Bias: 45nA
Voltage - Input Offset: 2mV
Family Name: LM124
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-CERDIP
Supply Voltage - Operating: 3 V to 32 V, ±1.5 V to 16 V
Operating Supply Current: 1.5mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 1MHz
Alternative Parts (Cross-Reference): MC3403L; OP421CY; OP421BY; 5962-8967001CA;
Introduction Date: September 01, 1975
Country of Origin: Malaysia, Philippines , Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
CDIP-14 Operational Amplifier ROHS
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM124J | 687-LM124J | 082588-LM124J | 7967991 | 7967991P | LM124J |
| Product Name | LM124M Quadruple Operational Amplifier | Quad 1MHz 16V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM124J | Op Amps | Op Amps | Operational Amplifier/Comparator >> Operational Amplifier |
| VOS | 3 millivolts | 2 millivolts | ||||
| CMRR | 70 dB | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | |||
| Package Type | CDIP,CFP,LCCC | Rail/Tube | DIP; 14-CERDIP | DIP; CDIP; Cdip | DIP; CDIP; CDIP | CDIP |
| Supply Voltage (VS) | 3 to 32 volts | 3 to 32 volts |