Quadruple operational amplifier in a 20-pin LCCC package with a temperature range of -55°C to +125°C, operating from a 3V to 36V supply, featuring an input offset voltage of 7mV maximum, input bias current of 250nA maximum, and ESD ratings of 2kV HBM and 1.5kV CDM. The device includes integrated EMI and RF filtering and is a drop-in replacement for LM124 variants.
Quadruple Operational Amplifier 20-LCCC -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1196802-LM124FKB
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
| Texas Instruments | Win Source Electronics | |
|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | LM124FKB | 1196802-LM124FKB |
| Product Name | LM124M Quadruple Operational Amplifier | Electronic Surplus - LM124FKB |
| VOS | 3 millivolts |