Texas Instruments Standard Linear and Logic Op-Amp, 1.2Mhz, 0.5V/us, Soic-14; No. Of Amplifiers Texas Instruments LM124DR .

Description
OP-AMP, 1.2MHZ, 0.5V/US, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:1.2MHz; Slew Rate:0.5V/µs; Supply Voltage Range:± 1.5V to ± 16V, 3V to 32V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-55°C RoHS Compliant: Yes
Description
OP-AMP, 1.2MHZ, 0.5V/US, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:1.2MHz; Slew Rate:0.5V/µs; Supply Voltage Range:± 1.5V to ± 16V, 3V to 32V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-55°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Op-Amp, 1.2Mhz, 0.5V/us, Soic-14; No. Of Amplifiers Texas Instruments - 33AC5152 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 1.2Mhz, 0.5V/us, Soic-14; No. Of Amplifiers Texas Instruments
33AC5152
Op-Amp, 1.2Mhz, 0.5V/us, Soic-14; No. Of Amplifiers Texas Instruments 33AC5152
OP-AMP, 1.2MHZ, 0.5V/US, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:1.2MHz; Slew Rate:0.5V/µs; Supply Voltage Range:± 1.5V to ± 16V, 3V to 32V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-55°C RoHS Compliant: Yes

OP-AMP, 1.2MHZ, 0.5V/US, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:1.2MHz; Slew Rate:0.5V/µs; Supply Voltage Range:± 1.5V to ± 16V, 3V to 32V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Amplifier and Comparator Chips
Product Number 33AC5152
Product Name Op-Amp, 1.2Mhz, 0.5V/us, Soic-14; No. Of Amplifiers Texas Instruments
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 2857-401 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
2 suppliers
4.5GHz Rf Amplifier - 860-QPA5263ATR7 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Reel
View Details
Rf Amplifier - 860-BGA6H1BN6E6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Tape & Reel (TR)
View Details
2 suppliers
Dual CMOS Voltage Comparator, Open Drain Driver - ALD2301BPAL - Advanced Linear Devices, Inc.
Specs
Device Type Comparators
Package Type PDIP; PDIP8
View Details
3 suppliers