Low Power Quad Operational Amplifier 14-CFP -55 to 125
Quad Op Amp IC, 1MHz BW, 4000uV Offset, 14-Pin SOIC, Military Product overview: LM124AWGRQMLV from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM124AWGRQMLV can be used for catalog matching and distributor lookup.
LM124AQML-SP Low Power Quad Operational Amplifier - Dual marked (5962R9950401VZA)
Win Source Part Number: 1229307-LM124AWGRQML
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Bulk
Number of Circuits: 4
Standard Package: 1
Mounting: SMD (SMT)
Output Type: Differential
Amplifier Type: General Purpose
Slew Rate: 0.1V/µs
Gain Bandwidth Product: 1 MHz
Current - Input Bias: 10 nA
Voltage - Input Offset: 7 mV
Current - Output / Channel: 60 mA
Package / Case: 14-CSOIC (0.250", 6.35mm Width)
Supplier Device Package: 14-CFP
Temperature Range - Operating: -55°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
HTSUS: 8542.33.0001
Mfr: National Semiconductor
Other Names: 2156-LM124AWGRQMLV,T
Voltage - Supply Span (Min): 3 V
Voltage - Supply Span (Max): 32 V
SPACE-GRADE, QUAD, 32-V, 1-MHZ
General Purpose Amplifier 4 Circuit Push-Pull, No 14-CFP
General Purpose Amplifier 4 Circuit Differential 14-CFP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM124AWGRQMLV | 687-LM124AWGRQMLV | LM124AWGRQMLV | 1229307-LM124AWGRQMLV | LM124AWGRQMLV | LM124AWGRQMLV | LM124AWGRQMLV |
| Product Name | LM124AQML-SP Low Power Quad Operational Amplifier | Quad 1MHz SOIC Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Number of Pins | 14 | ||||||
| Package Type | CFP14 | 14-CSOIC (0.250", 6.35mm Width) | -55degC ~ 125degC (TA) | SOIC; 14-CSOIC (0.250\", 6.35mm Width) | SOIC; 14-CSOIC (0.250\", 6.35mm Width) | ||
| Life Cycle Stage | Active | Active | Active | ||||
| VOS | 7 millivolts | 7 millivolts |