The LM124AWG/883 is a low power quad operational amplifier in a 14-pin CFP package, rated for operation from -55°C to 125°C. It operates from a single supply of 3V to 32V or dual supplies of ±1.5V to ±16V, with a typical supply current drain of 700μA. The device features unity gain bandwidth of 1MHz, input common-mode voltage range including ground, and output voltage swing from 0V to V+−1.5V. It is radiation hardened with high dose rate and ELDRS-free tolerance of 100krad(Si).
Low Power Quad Operational Amplifier 14-CFP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | LM124AWG/883 |
| Product Name | LM124AQML Low Power Quad Operational Amplifier |