The LM124AW/883 is a low power quad operational amplifier in a 14-pin CFP package, designed for operation from single supplies of 3V to 32V or dual supplies of ±1.5V to ±16V. It features a unity gain bandwidth of 1 MHz, a typical supply current drain of 700 µA, and operates over a temperature range of -55°C to 125°C. The device is radiation screened for 100 krad(Si) total dose and is ELDRS-free. Input bias current is 45 nA and input offset voltage is 2 mV, with common-mode voltage range including ground. Output voltage swing extends from 0 V to V+ − 1.5 V. The package is compatible with Tile-14 standards and is assembled in a hermetically sealed ceramic flatpack with SnPb lead finish.
Low Power Quad Operational Amplifier 14-CFP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | LM124AW/883 |
| Product Name | LM124AQML Low Power Quad Operational Amplifier |