Texas Instruments LM124AQML-SP Low Power Quad Operational Amplifier LM124AJRLQMLV

Description
Low Power Quad Operational Amplifier 14-CDIP -55 to 125
Request a Quote Datasheet
Description
Low Power Quad Operational Amplifier 14-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM124AQML-SP Low Power Quad Operational Amplifier - LM124AJRLQMLV - Texas Instruments
Dallas, TX, United States
LM124AQML-SP Low Power Quad Operational Amplifier
LM124AJRLQMLV
LM124AQML-SP Low Power Quad Operational Amplifier LM124AJRLQMLV
Low Power Quad Operational Amplifier 14-CDIP -55 to 125

Low Power Quad Operational Amplifier 14-CDIP -55 to 125

Buy Now Datasheet
 - LM124AJRLQMLV - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 4000uV Offset-Max, BIPolar, CDIP14 - Dual marked (5962R9950402VCA)

Operational Amplifier, 4 Func, 4000uV Offset-Max, BIPolar, CDIP14 - Dual marked (5962R9950402VCA)

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1012877-LM124AJRLQMLV - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1012877-LM124AJRLQMLV
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1012877-LM124AJRLQMLV
Win Source Part Number: 1012877-LM124AJRLQML V Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Bulk Number of Circuits: 4 Standard Package: 1 Output Type: Differential Amplifier Type: General Purpose Slew Rate: 0.1V/µs Gain Bandwidth Product: 1 MHz Current - Input Bias: 100 pA Voltage - Input Offset: 2 mV Current - Output / Channel: 60 mA Mounting Type: Through Hole Package / Case: 14-CDIP (0.300", 7.62mm) Supplier Device Package: 14-CDIP Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. HTSUS: 8542.33.0001 Mfr: National Semiconductor Other Names: 2156-LM124AJRLQMLV,T EXNSCLM124AJRLQMLV Voltage - Supply Span (Min): 3 V Voltage - Supply Span (Max): 32 V

Win Source Part Number: 1012877-LM124AJRLQMLV
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Bulk
Number of Circuits: 4
Standard Package: 1
Output Type: Differential
Amplifier Type: General Purpose
Slew Rate: 0.1V/µs
Gain Bandwidth Product: 1 MHz
Current - Input Bias: 100 pA
Voltage - Input Offset: 2 mV
Current - Output / Channel: 60 mA
Mounting Type: Through Hole
Package / Case: 14-CDIP (0.300", 7.62mm)
Supplier Device Package: 14-CDIP
Temperature Range - Operating: -55°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
HTSUS: 8542.33.0001
Mfr: National Semiconductor
Other Names: 2156-LM124AJRLQMLV,TEXNSCLM124AJRLQMLV
Voltage - Supply Span (Min): 3 V
Voltage - Supply Span (Max): 32 V

Buy Now Datasheet
Singapore, Singapore
Quad 1MHz Operational Amplifier IC
687-LM124AJRLQMLV
Quad 1MHz Operational Amplifier IC 687-LM124AJRLQMLV
Quad Op Amp, 1MHz GBW, 70dB CMRR, 125°C, CDIP Product overview: LM124AJRLQMLV from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM124AJRLQMLV can be used for catalog matching and distributor lookup.

Quad Op Amp, 1MHz GBW, 70dB CMRR, 125°C, CDIP Product overview: LM124AJRLQMLV from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM124AJRLQMLV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LM124AJRLQMLV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM124AJRLQMLV
Instrumentation, OP Amps, Buffer Amps LM124AJRLQMLV
General Purpose Amplifier 4 Circuit Push-Pull, No 14-CDIP

General Purpose Amplifier 4 Circuit Push-Pull, No 14-CDIP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LM124AJRLQMLV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM124AJRLQMLV
Instrumentation, OP Amps, Buffer Amps LM124AJRLQMLV
General Purpose Amplifier 4 Circuit Differential 14-CDIP

General Purpose Amplifier 4 Circuit Differential 14-CDIP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM124AJRLQMLV
Integrated Circuits (ICs) - Linear - Amplifiers LM124AJRLQMLV
SPACE-GRADE, QUAD, 32-V, 1-MHZ

SPACE-GRADE, QUAD, 32-V, 1-MHZ

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LM124AJRLQMLV LM124AJRLQMLV 1012877-LM124AJRLQMLV 687-LM124AJRLQMLV LM124AJRLQMLV LM124AJRLQMLV LM124AJRLQMLV
Product Name LM124AQML-SP Low Power Quad Operational Amplifier Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Quad 1MHz Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Package Type DIP; CDIP; CDIP14 14-CDIP (0.300", 7.62mm) Rail/Tube DIP; CDIP; 14-CDIP (0.300\", 7.62mm) DIP; CDIP; 14-CDIP (0.300\", 7.62mm) -55degC ~ 125degC (TA)
Life Cycle Stage Active Active Active
VOS 2 millivolts 2 millivolts
IBIAS 1.00E-4 µA 0.0100 µA 1.00E-4 µA
GBW 1 MHz 1 MHz 1 MHz
Unlock Full Specs
to access all available technical data

Similar Products

TLE2021M High-Speed, Low-Power, Precision Single Operational Amplifier - 5962-9088101MPA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 40 volts
VOS 0.5000 millivolts
Quiescent Current (IQ) 300 microamps
View Details
4 suppliers
TLV2463AM Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier w/Shutdown - 5962-0051208Q2A - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
4 suppliers
 - CLC446AJE-TR13 - Rochester Electronics
Specs
Package Type SOP; SOP8
Life Cycle Stage Obsolete
View Details
3 suppliers
INA111 High Speed FET-Input Instrumentation Amplifier - INA111AUE4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
4 suppliers