Texas Instruments LM124A Quadruple Operational Amplifier LM124AJB

Description
Quadruple Operational Amplifier 14-CDIP -55 to 125
Request a Quote Datasheet
Description
Quadruple Operational Amplifier 14-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM124A Quadruple Operational Amplifier - LM124AJB - Texas Instruments
Dallas, TX, United States
LM124A Quadruple Operational Amplifier
LM124AJB
LM124A Quadruple Operational Amplifier LM124AJB
Quadruple Operational Amplifier 14-CDIP -55 to 125

Quadruple Operational Amplifier 14-CDIP -55 to 125

Buy Now Datasheet
Singapore, Singapore
Operational Amplifier IC
687-LM124AJB
Operational Amplifier IC 687-LM124AJB
Quadruple Operational Amplifier 14-CDIP -55 to 125 Product overview: LM124AJB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM124AJB can be used for catalog matching and distributor lookup.

Quadruple Operational Amplifier 14-CDIP -55 to 125 Product overview: LM124AJB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM124AJB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM124AJB - 1196795-LM124AJB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM124AJB
1196795-LM124AJB
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM124AJB 1196795-LM124AJB
Manufacturer: Texas Instruments Win Source Part Number: 1196795-LM124AJB Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1196795-LM124AJB
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM124AJB
Integrated Circuits (ICs) - Linear - Amplifiers LM124AJB
QUAD, 30-V, 1.2-MHZ, 3-MV OFFSET

QUAD, 30-V, 1.2-MHZ, 3-MV OFFSET

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LM124AJB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM124AJB
Instrumentation, OP Amps, Buffer Amps LM124AJB
General Purpose Amplifier 4 Circuit Push-Pull, No 14-CDIP

General Purpose Amplifier 4 Circuit Push-Pull, No 14-CDIP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LM124AJB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM124AJB
Instrumentation, OP Amps, Buffer Amps LM124AJB
General Purpose Amplifier 4 Circuit Differential 14-CDIP

General Purpose Amplifier 4 Circuit Differential 14-CDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LM124AJB 687-LM124AJB 1196795-LM124AJB LM124AJB LM124AJB LM124AJB
Product Name LM124A Quadruple Operational Amplifier Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM124AJB Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
VOS 3 millivolts 2 millivolts
CMRR 70 dB
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC Rail/Tube Through Hole DIP; CDIP; 14-CDIP (0.300\", 7.62mm) DIP; CDIP; 14-CDIP (0.300\", 7.62mm)
Supply Voltage (VS) 3 to 32 volts 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

INA117 High Common-Mode Voltage Difference Amplifier - INA117SM - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type PDIP,SOIC
View Details
9 suppliers
TLC2262AM Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9469203Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 500 microamps
View Details
TLE2141AM High Speed High Drive Precision Operational Amplifier - 5962-9321602QPA - Texas Instruments
Specs
VOS 1 millivolts
Quiescent Current (IQ) 4400 microamps
GBW 5.8 MHz
View Details
4 suppliers
INA129 Precision, Low Power Instrumentation Amplifiers - INA129UA/2K5G4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
7 suppliers