The LM124AE/883 is a low power quad operational amplifier in a 20-pin LCCC package, designed for operation from single supplies ranging from 3V to 32V or dual supplies from ±1.5V to ±16V. It features internally frequency compensation for unity gain, a bandwidth of 1 MHz, and a high DC voltage gain of 100 dB. The amplifier has a low supply current drain of 700 μA, input bias current of 45 nA, and input offset voltage of 2 mV, all temperature compensated. The input common-mode voltage range includes ground, and the output can swing from 0 V to V+ − 1.5 V. The device is radiation tolerant with a high dose rate endurance of 100 krad(Si) and is ELDRS-free at 100 krad(Si). It operates over a temperature range of −55°C to 125°C.
Low Power Quad Operational Amplifier 20-LCCC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | LM124AE/883 |
| Product Name | LM124AQML Low Power Quad Operational Amplifier |