Texas Instruments LM12458 12-Bit Plus Sign Data Acquisition System with Self-Calibration LM12458CIVX

Description
12-Bit Plus Sign Data Acquisition System with Self-Calibration 44-PLCC -40 to 85
Request a Quote Datasheet
Description
12-Bit Plus Sign Data Acquisition System with Self-Calibration 44-PLCC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM12458 12-Bit Plus Sign Data Acquisition System with Self-Calibration - LM12458CIVX - Texas Instruments
Dallas, TX, United States
LM12458 12-Bit Plus Sign Data Acquisition System with Self-Calibration
LM12458CIVX
LM12458 12-Bit Plus Sign Data Acquisition System with Self-Calibration LM12458CIVX
12-Bit Plus Sign Data Acquisition System with Self-Calibration 44-PLCC -40 to 85

12-Bit Plus Sign Data Acquisition System with Self-Calibration 44-PLCC -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LM12458CIVX
1196788-LM12458CIVX
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LM12458CIVX 1196788-LM12458CIVX
Manufacturer: Texas Instruments Win Source Part Number: 1196788-LM12458CIVX Packaging: Tape and Reel Type: Data Acquisition System (DAS) Mounting Style: SMD Sampling Rate (Per Second): 140k Data Interface: Parallel Number of Channels: 8 Resolution (Bits): 12 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Supplier Device Package: 44-PLCC (16.58x16.58) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 44-LCC Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Family Part Number: LM12458 Manufacturer Pack Quantity: 500 MSL Level: 2A (4 Weeks) Supply Voltage (V): 3V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1196788-LM12458CIVX
Packaging: Tape and Reel
Type: Data Acquisition System (DAS)
Mounting Style: SMD
Sampling Rate (Per Second): 140k
Data Interface: Parallel
Number of Channels: 8
Resolution (Bits): 12 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Supplier Device Package: 44-PLCC (16.58x16.58)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 44-LCC
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Family Part Number: LM12458
Manufacturer Pack Quantity: 500
MSL Level: 2A (4 Weeks)
Supply Voltage (V): 3V ~ 5.5V

Buy Now
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - LM12458CIVX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
LM12458CIVX
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose LM12458CIVX
ANALOG CIRCUIT, 1 FUNC, PQCC44

ANALOG CIRCUIT, 1 FUNC, PQCC44

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number LM12458CIVX 1196788-LM12458CIVX LM12458CIVX
Product Name LM12458 12-Bit Plus Sign Data Acquisition System with Self-Calibration Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LM12458CIVX Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type Parallel Parallel; Parallel
Package Type PLCC
Screening Level Catalog
Resolution 12 bits
INL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type QFP
Packing Method Bulk; Bulk
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
ADC081C021 I2C-Compatible, 8-Bit Analog-to-Digital Converter with Alert Pin - ADC081C021CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT,VSSOP
Screening Level Catalog
View Details
7 suppliers
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC08351CIMTCE/NOPB - Acme Chip Technology Co., Limited
Specs
Package Type 20-TSSOP (0.173\", 4.40mm Width)
Packing Method Bulk; Bulk
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers