12-Bit Plus Sign Data Acquisition System with Self-Calibration 44-PLCC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1052695-LM12458CIVX/
Packaging: Reel - TR
Type: Data Acquisition System (DAS)
Mounting: SMD (SMT)
Data Interface: Parallel
Resolution (Bits): 12 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 44-PLCC (16.58x16.58)
Supply Voltage - Operating: 3 V to 5.5 V
Sampling Rate: 140k
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
IC DAS 12BIT 140K 44PLCC
| Texas Instruments | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | LM12458CIVX/NOPB | 1052695-LM12458CIVX/NOPB | LM12458CIVX/NOPB |
| Product Name | LM12458 12-Bit Plus Sign Data Acquisition System with Self-Calibration | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LM12458CIVX/NOPB | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | Parallel | Parallel; Parallel | |
| Package Type | PLCC | PLCC; 44-PLCC (16.58x16.58) | |
| Screening Level | Catalog | ||
| Resolution | 12 bits | ||
| INL | 1 LSB |