Texas Instruments High-Performance Analog Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LM12458CIVF LM12458CIVF

Description
Manufacturer: Texas Instruments Win Source Part Number: 1052697-LM12458CIVF Packaging: Tube/Rail Type: Data Acquisition System (DAS) Mounting: SMD (SMT) Data Interface: Parallel Resolution (Bits): 12 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 44-PLCC Supply Voltage - Operating: 3 V to 5.5 V Sampling Rate: 140k Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1052697-LM12458CIVF Packaging: Tube/Rail Type: Data Acquisition System (DAS) Mounting: SMD (SMT) Data Interface: Parallel Resolution (Bits): 12 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 44-PLCC Supply Voltage - Operating: 3 V to 5.5 V Sampling Rate: 140k Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LM12458CIVF
1052697-LM12458CIVF
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LM12458CIVF 1052697-LM12458CIVF
Manufacturer: Texas Instruments Win Source Part Number: 1052697-LM12458CIVF Packaging: Tube/Rail Type: Data Acquisition System (DAS) Mounting: SMD (SMT) Data Interface: Parallel Resolution (Bits): 12 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 44-PLCC Supply Voltage - Operating: 3 V to 5.5 V Sampling Rate: 140k Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1052697-LM12458CIVF
Packaging: Tube/Rail
Type: Data Acquisition System (DAS)
Mounting: SMD (SMT)
Data Interface: Parallel
Resolution (Bits): 12 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 44-PLCC
Supply Voltage - Operating: 3 V to 5.5 V
Sampling Rate: 140k
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - LM12458CIVF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
LM12458CIVF
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose LM12458CIVF
IC ACQUISITION SYS 12BIT 44-PLCC

IC ACQUISITION SYS 12BIT 44-PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 1052697-LM12458CIVF LM12458CIVF
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LM12458CIVF Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500SCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - AD572BD - Lingto Electronic Limited
Specs
Interface Type Serial; Parallel; Parallel, Serial
View Details
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1318333-AMC1303E0520DWVR - Win Source Electronics
Specs
Interface Type Serial; CMOS, Serial
Package Type SOIC; 8-SOIC (0.295", 7.50mm Width)
Packing Method Tape Reel; Reel - TR
View Details
2 suppliers
Isolation, Si8935/36/37 Isolated Delta-Sigma Modulator for Voltage Measurement - Si8936D-AS4 - Skyworks Solutions, Inc.
Specs
Package Type WB SOIC8
ADC Type Sigma-Delta
Input Type Single-Ended
View Details